Vishay Intertechnology, Inc. Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B536DSS2

Description
Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R - M55342K09B536DSS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
M55342K09B536DSS2
Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B536DSS2
Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B536DSS2
Product Name Res Thick Film 2512 536 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details