Vishay Precision Group Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B51G0RS3

Description
Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B51G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B51G0RS3
Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B51G0RS3
Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,51Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,51Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5744
Resistor,thick Film,51Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5744
Resistor,Thick Film,51Ohms,200WV,2+ /-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,51Ohms,200WV,2+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B51G0RS3 59C5744
Product Name Res Thin Film 2512 51 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,51Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details