Vishay Precision Group Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B51E1RS6

Description
Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B51E1RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B51E1RS6
Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B51E1RS6
Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,51.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,51.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5741
Resistor,thick Film,51.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5741
Resistor,Thick Film,51.1KOhms,200WV ,1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,51.1KOhms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B51E1RS6 59C5741
Product Name Res Thick Film 2512 51.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,51.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers