Vishay Precision Group Rcwpm-2512 51.1K 1% K M55342K09B51E1M Rs Vishay M55342K09B51E1MUL

Description
RCWPM-2512 51.1K 1% K M55342K09B51E1M RS
Description
RCWPM-2512 51.1K 1% K M55342K09B51E1M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 51.1K 1% K M55342K09B51E1M Rs Vishay - 21P9882 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 51.1K 1% K M55342K09B51E1M Rs Vishay
21P9882
Rcwpm-2512 51.1K 1% K M55342K09B51E1M Rs Vishay 21P9882
RCWPM-2512 51.1K 1% K M55342K09B51E1M RS

RCWPM-2512 51.1K 1% K M55342K09B51E1M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9882
Product Name Rcwpm-2512 51.1K 1% K M55342K09B51E1M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details