Vishay Intertechnology, Inc. Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B51D1STP

Description
Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R - M55342K09B51D1STP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
M55342K09B51D1STP
Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B51D1STP
Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B51D1STP
Product Name Res Thick Film 2512 51.1 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details