Vishay Precision Group Rcwpm-2512 4.64K 1% K M55342K09B4E64S Ts Vishay M55342K09B4E64SWL

Description
RCWPM-2512 4.64K 1% K M55342K09B4E64S TS
Description
RCWPM-2512 4.64K 1% K M55342K09B4E64S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 4.64K 1% K M55342K09B4E64S Ts Vishay - 21P9537 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 4.64K 1% K M55342K09B4E64S Ts Vishay
21P9537
Rcwpm-2512 4.64K 1% K M55342K09B4E64S Ts Vishay 21P9537
RCWPM-2512 4.64K 1% K M55342K09B4E64S TS

RCWPM-2512 4.64K 1% K M55342K09B4E64S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9537
Product Name Rcwpm-2512 4.64K 1% K M55342K09B4E64S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details