Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B4E64RWSV

Description
4.64 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K09B4E64RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B4E64RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B4E64RWSV-ND
4.64 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.64 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.64K OHM 1W 1% 2512 - M55342K09B4E64RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1W 1% 2512
M55342K09B4E64RWSV
RES 4.64K OHM 1W 1% 2512 M55342K09B4E64RWSV
RES 4.64Kohm 1W 1% 2512

RES 4.64Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342K09B4E64RWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B4E64RWSV
Chip Resistor - Surface Mount M55342K09B4E64RWSV
RES SMD 4.64K OHM 1% 1W 2512

RES SMD 4.64K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K09B4E64RWSV-ND M55342K09B4E64RWSV M55342K09B4E64RWSV
Product Name Chip Resistor - Surface Mount RES 4.64K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details