Vishay Precision Group Rcwpm-2512 4.42K 1% K M55342K09B4E42S Ts Vishay M55342K09B4E42SWL

Description
RCWPM-2512 4.42K 1% K M55342K09B4E42S TS
Description
RCWPM-2512 4.42K 1% K M55342K09B4E42S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 4.42K 1% K M55342K09B4E42S Ts Vishay - 21P9525 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 4.42K 1% K M55342K09B4E42S Ts Vishay
21P9525
Rcwpm-2512 4.42K 1% K M55342K09B4E42S Ts Vishay 21P9525
RCWPM-2512 4.42K 1% K M55342K09B4E42S TS

RCWPM-2512 4.42K 1% K M55342K09B4E42S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9525
Product Name Rcwpm-2512 4.42K 1% K M55342K09B4E42S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details