Vishay Intertechnology, Inc. Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R M55342K09B49E9TS2T

Description
Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R - M55342K09B49E9TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R
M55342K09B49E9TS2T
Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R M55342K09B49E9TS2T
Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R

Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B49E9TS2T
Product Name Res Thick Film 2512 49.9K Ohm 1% 1W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers