Vishay Intertechnology, Inc. RES 49.9 OHM 1W 1% 2512 M55342K09B49D9RT5V

Description
RES 49.9ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 49.9ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 1% 2512 - M55342K09B49D9RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% 2512
M55342K09B49D9RT5V
RES 49.9 OHM 1W 1% 2512 M55342K09B49D9RT5V
RES 49.9ohm 1W 1% 2512

RES 49.9ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B49D9RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B49D9RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K09B49D9RT5VTR-ND
49.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B49D9RT5V 764-M55342K09B49D9RT5VTR-ND
Product Name RES 49.9 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details