Vishay Intertechnology, Inc. RES 48.7K OHM 1W 0.1% 2512 M55342K09B48B7RTS

Description
RES 48.7Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 48.7Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1W 0.1% 2512 - M55342K09B48B7RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1W 0.1% 2512
M55342K09B48B7RTS
RES 48.7K OHM 1W 0.1% 2512 M55342K09B48B7RTS
RES 48.7Kohm 1W 0.1% 2512

RES 48.7Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B48B7RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B48B7RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K09B48B7RTSTR-ND
48.7 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

48.7 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B48B7RTS 764-M55342K09B48B7RTSTR-ND
Product Name RES 48.7K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers