Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B47G0RT5V

Description
47 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
47 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K09B47G0RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B47G0RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K09B47G0RT5VTR-ND
47 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

47 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 47 OHM 1W 2% 2512 - M55342K09B47G0RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 2% 2512
M55342K09B47G0RT5V
RES 47 OHM 1W 2% 2512 M55342K09B47G0RT5V
RES 47ohm 1W 2% 2512

RES 47ohm 1W 2% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K09B47G0RT5VTR-ND M55342K09B47G0RT5V
Product Name Chip Resistor - Surface Mount RES 47 OHM 1W 2% 2512
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details