Vishay Intertechnology, Inc. Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B470GSWB

Description
Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray - M55342K09B470GSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
M55342K09B470GSWB
Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B470GSWB
Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B470GSWB
Product Name Res Thick Film 2512 470 Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers