Vishay Intertechnology, Inc. Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B453DSS6

Description
Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R - M55342K09B453DSS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
M55342K09B453DSS6
Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B453DSS6
Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B453DSS6
Product Name Res Thick Film 2512 453 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers