Vishay Precision Group Rcwpm-2512 44.2 1% K M55342K09B44D2R Tsl Vishay M55342K09B44D2RWL

Description
RCWPM-2512 44.2 1% K M55342K09B44D2R TSL
Description
RCWPM-2512 44.2 1% K M55342K09B44D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 44.2 1% K M55342K09B44D2R Tsl Vishay - 21P9663 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 44.2 1% K M55342K09B44D2R Tsl Vishay
21P9663
Rcwpm-2512 44.2 1% K M55342K09B44D2R Tsl Vishay 21P9663
RCWPM-2512 44.2 1% K M55342K09B44D2R TSL

RCWPM-2512 44.2 1% K M55342K09B44D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9663
Product Name Rcwpm-2512 44.2 1% K M55342K09B44D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details