Vishay Intertechnology, Inc. Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B43K0RS2

Description
Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B43K0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B43K0RS2
Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B43K0RS2
Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B43K0RS2
Product Name Res Thin Film 2512 43K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details