Vishay Precision Group Rcwpm-2512 42.2K 1% K M55342K09B42E2R Rs Vishay M55342K09B42E2RUL

Description
RCWPM-2512 42.2K 1% K M55342K09B42E2R RS
Description
RCWPM-2512 42.2K 1% K M55342K09B42E2R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 42.2K 1% K M55342K09B42E2R Rs Vishay - 21P9616 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 42.2K 1% K M55342K09B42E2R Rs Vishay
21P9616
Rcwpm-2512 42.2K 1% K M55342K09B42E2R Rs Vishay 21P9616
RCWPM-2512 42.2K 1% K M55342K09B42E2R RS

RCWPM-2512 42.2K 1% K M55342K09B42E2R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9616
Product Name Rcwpm-2512 42.2K 1% K M55342K09B42E2R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details