Vishay Precision Group Rcwpm-2512 42.2 1% K M55342K09B42D2R Rsl Vishay M55342K09B42D2RUL

Description
RCWPM-2512 42.2 1% K M55342K09B42D2R RSL
Description
RCWPM-2512 42.2 1% K M55342K09B42D2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 42.2 1% K M55342K09B42D2R Rsl Vishay - 21P9612 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 42.2 1% K M55342K09B42D2R Rsl Vishay
21P9612
Rcwpm-2512 42.2 1% K M55342K09B42D2R Rsl Vishay 21P9612
RCWPM-2512 42.2 1% K M55342K09B42D2R RSL

RCWPM-2512 42.2 1% K M55342K09B42D2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9612
Product Name Rcwpm-2512 42.2 1% K M55342K09B42D2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details