Vishay Precision Group Rcwpm-2512 3M 2% K M55342K09B3T00R Tsl Vishay M55342K09B3T00RWL

Description
RCWPM-2512 3M 2% K M55342K09B3T00R TSL
Description
RCWPM-2512 3M 2% K M55342K09B3T00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 3M 2% K M55342K09B3T00R Tsl Vishay - 21P9179 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 3M 2% K M55342K09B3T00R Tsl Vishay
21P9179
Rcwpm-2512 3M 2% K M55342K09B3T00R Tsl Vishay 21P9179
RCWPM-2512 3M 2% K M55342K09B3T00R TSL

RCWPM-2512 3M 2% K M55342K09B3T00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9179
Product Name Rcwpm-2512 3M 2% K M55342K09B3T00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details