Vishay Precision Group Rcwpm-2512 3M 2% K M55342K09B3T00P Tsl Vishay M55342K09B3T00PWL

Description
RCWPM-2512 3M 2% K M55342K09B3T00P TSL
Description
RCWPM-2512 3M 2% K M55342K09B3T00P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 3M 2% K M55342K09B3T00P Tsl Vishay - 21P9177 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 3M 2% K M55342K09B3T00P Tsl Vishay
21P9177
Rcwpm-2512 3M 2% K M55342K09B3T00P Tsl Vishay 21P9177
RCWPM-2512 3M 2% K M55342K09B3T00P TSL

RCWPM-2512 3M 2% K M55342K09B3T00P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9177
Product Name Rcwpm-2512 3M 2% K M55342K09B3T00P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details