Vishay Precision Group Rcwpm-2512 3.6K 5% K M55342K09B3K60R Rsl Vishay M55342K09B3K60RUL

Description
RCWPM-2512 3.6K 5% K M55342K09B3K60R RSL
Description
RCWPM-2512 3.6K 5% K M55342K09B3K60R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 3.6K 5% K M55342K09B3K60R Rsl Vishay - 21P9170 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 3.6K 5% K M55342K09B3K60R Rsl Vishay
21P9170
Rcwpm-2512 3.6K 5% K M55342K09B3K60R Rsl Vishay 21P9170
RCWPM-2512 3.6K 5% K M55342K09B3K60R RSL

RCWPM-2512 3.6K 5% K M55342K09B3K60R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9170
Product Name Rcwpm-2512 3.6K 5% K M55342K09B3K60R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details