Vishay Precision Group Rcwpm-2512 3K 5% K M55342K09B3K00R Tsl Vishay M55342K09B3K00RWL

Description
RCWPM-2512 3K 5% K M55342K09B3K00R TSL
Description
RCWPM-2512 3K 5% K M55342K09B3K00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 3K 5% K M55342K09B3K00R Tsl Vishay - 21P9167 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 3K 5% K M55342K09B3K00R Tsl Vishay
21P9167
Rcwpm-2512 3K 5% K M55342K09B3K00R Tsl Vishay 21P9167
RCWPM-2512 3K 5% K M55342K09B3K00R TSL

RCWPM-2512 3K 5% K M55342K09B3K00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9167
Product Name Rcwpm-2512 3K 5% K M55342K09B3K00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers