Vishay Intertechnology, Inc. Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B3E40SS2

Description
Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R - M55342K09B3E40SS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
M55342K09B3E40SS2
Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B3E40SS2
Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B3E40SS2
Product Name Res Thick Film 2512 3.4K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers