Vishay Intertechnology, Inc. Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray M55342K09B3E32PWB

Description
Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray - M55342K09B3E32PWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray
M55342K09B3E32PWB
Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray M55342K09B3E32PWB
Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray

Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B3E32PWB
Product Name Res Thick Film 2512 3.32K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers