Vishay Precision Group Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD M55342K09B3E24RSU

Description
Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD - M55342K09B3E24RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD
M55342K09B3E24RSU
Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD M55342K09B3E24RSU
Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD

Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 09 Case Size 3.24 Kohm 0.01% Vishay - 59C5371 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 09 Case Size 3.24 Kohm 0.01% Vishay
59C5371
M55342 100 Ppm 09 Case Size 3.24 Kohm 0.01% Vishay 59C5371
M55342 100 ppm 09 Case Size 3.24 kOhm 0.01%

M55342 100 ppm 09 Case Size 3.24 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B3E24RSU 59C5371
Product Name Res Thin Film 2512 3.24K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 09 Case Size 3.24 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details