Vishay Precision Group Rcwpm-2512 39.2 1% K M55342K09B39D2R Tsl Vishay M55342K09B39D2RWL

Description
RCWPM-2512 39.2 1% K M55342K09B39D2R TSL
Description
RCWPM-2512 39.2 1% K M55342K09B39D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 39.2 1% K M55342K09B39D2R Tsl Vishay - 21P9449 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 39.2 1% K M55342K09B39D2R Tsl Vishay
21P9449
Rcwpm-2512 39.2 1% K M55342K09B39D2R Tsl Vishay 21P9449
RCWPM-2512 39.2 1% K M55342K09B39D2R TSL

RCWPM-2512 39.2 1% K M55342K09B39D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9449
Product Name Rcwpm-2512 39.2 1% K M55342K09B39D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details