Vishay Precision Group Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B39D2RTP

Description
Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B39D2RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B39D2RTP
Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B39D2RTP
Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,39.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,39.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5552
Resistor,thick Film,39.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5552
Resistor,Thick Film,39.2Ohms,200WV, 1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,39.2Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B39D2RTP 59C5552
Product Name Res Thick Film 2512 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,39.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details