Vishay Precision Group Rcwpm-2512 390 5% K M55342K09B390Js Rsl Vishay M55342K09B390JSUL

Description
RCWPM-2512 390 5% K M55342K09B390JS RSL
Description
RCWPM-2512 390 5% K M55342K09B390JS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 390 5% K M55342K09B390Js Rsl Vishay - 21P9486 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 390 5% K M55342K09B390Js Rsl Vishay
21P9486
Rcwpm-2512 390 5% K M55342K09B390Js Rsl Vishay 21P9486
RCWPM-2512 390 5% K M55342K09B390JS RSL

RCWPM-2512 390 5% K M55342K09B390JS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9486
Product Name Rcwpm-2512 390 5% K M55342K09B390Js Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details