Vishay Precision Group Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B390GRS3

Description
Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B390GRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B390GRS3
Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B390GRS3
Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,390Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,390Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5575
Resistor,thick Film,390Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5575
Resistor,Thick Film,390Ohms,200WV,2 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,390Ohms,200WV,2+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B390GRS3 59C5575
Product Name Res Thin Film 2512 390 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,390Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details