Vishay Precision Group Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B38E3PS3

Description
Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R - M55342K09B38E3PS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
M55342K09B38E3PS3
Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B38E3PS3
Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,38.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,38.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5543
Resistor,thick Film,38.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5543
Resistor,Thick Film,38.3KOhms,200WV ,1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,38.3KOhms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B38E3PS3 59C5543
Product Name Res Thin Film 2512 38.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R Resistor,thick Film,38.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details