Vishay Precision Group Rcwpm-2512 37.4 1% K M55342K09B37D4R Tsl Vishay M55342K09B37D4RWL

Description
RCWPM-2512 37.4 1% K M55342K09B37D4R TSL
Description
RCWPM-2512 37.4 1% K M55342K09B37D4R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 37.4 1% K M55342K09B37D4R Tsl Vishay - 21P9419 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 37.4 1% K M55342K09B37D4R Tsl Vishay
21P9419
Rcwpm-2512 37.4 1% K M55342K09B37D4R Tsl Vishay 21P9419
RCWPM-2512 37.4 1% K M55342K09B37D4R TSL

RCWPM-2512 37.4 1% K M55342K09B37D4R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9419
Product Name Rcwpm-2512 37.4 1% K M55342K09B37D4R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details