Vishay Precision Group Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk M55342K09B374DRWA

Description
Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote
Description
Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk - M55342K09B374DRWA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk
M55342K09B374DRWA
Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk M55342K09B374DRWA
Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk

Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk

Supplier's Site
M55342 100 Ppm 09 Case Size 374 Ohm 0.01% Vishay - 59C5536 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 09 Case Size 374 Ohm 0.01% Vishay
59C5536
M55342 100 Ppm 09 Case Size 374 Ohm 0.01% Vishay 59C5536
M55342 100 ppm 09 Case Size 374 Ohm 0.01%

M55342 100 ppm 09 Case Size 374 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B374DRWA 59C5536
Product Name Res Thin Film 2512 374 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Bulk M55342 100 Ppm 09 Case Size 374 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details