Vishay Intertechnology, Inc. RES 34.8 OHM 1W 1% 2512 M55342K09B34D8RWSV

Description
RES 34.8ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 34.8ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1W 1% 2512 - M55342K09B34D8RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% 2512
M55342K09B34D8RWSV
RES 34.8 OHM 1W 1% 2512 M55342K09B34D8RWSV
RES 34.8ohm 1W 1% 2512

RES 34.8ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B34D8RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B34D8RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B34D8RWSV-ND
34.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

34.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B34D8RWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B34D8RWSV
Chip Resistor - Surface Mount M55342K09B34D8RWSV
RES SMD 34.8 OHM 1% 1W 2512

RES SMD 34.8 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B34D8RWSV 764-M55342K09B34D8RWSV-ND M55342K09B34D8RWSV
Product Name RES 34.8 OHM 1W 1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers