Vishay Intertechnology, Inc. Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B340DRS2

Description
Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B340DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B340DRS2
Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B340DRS2
Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B340DRS2
Product Name Res Thick Film 2512 340 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details