Vishay Precision Group Rcwpm-2512 33 2% K M55342K09B33G0S Tsl Vishay M55342K09B33G0SWL

Description
RCWPM-2512 33 2% K M55342K09B33G0S TSL
Description
RCWPM-2512 33 2% K M55342K09B33G0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 33 2% K M55342K09B33G0S Tsl Vishay - 21P9285 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 33 2% K M55342K09B33G0S Tsl Vishay
21P9285
Rcwpm-2512 33 2% K M55342K09B33G0S Tsl Vishay 21P9285
RCWPM-2512 33 2% K M55342K09B33G0S TSL

RCWPM-2512 33 2% K M55342K09B33G0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9285
Product Name Rcwpm-2512 33 2% K M55342K09B33G0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers