Vishay Precision Group Rcwpm-2512 332K 1% K M55342K09B332Er Tsl Vishay M55342K09B332ERWL

Description
RCWPM-2512 332K 1% K M55342K09B332ER TSL
Description
RCWPM-2512 332K 1% K M55342K09B332ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 332K 1% K M55342K09B332Er Tsl Vishay - 21P9329 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 332K 1% K M55342K09B332Er Tsl Vishay
21P9329
Rcwpm-2512 332K 1% K M55342K09B332Er Tsl Vishay 21P9329
RCWPM-2512 332K 1% K M55342K09B332ER TSL

RCWPM-2512 332K 1% K M55342K09B332ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9329
Product Name Rcwpm-2512 332K 1% K M55342K09B332Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details