Vishay Precision Group Rcwpm-2512 330K 2% K M55342K09B330Hr Tsl Vishay M55342K09B330HRWL

Description
RCWPM-2512 330K 2% K M55342K09B330HR TSL
Description
RCWPM-2512 330K 2% K M55342K09B330HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 330K 2% K M55342K09B330Hr Tsl Vishay - 21P9305 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 330K 2% K M55342K09B330Hr Tsl Vishay
21P9305
Rcwpm-2512 330K 2% K M55342K09B330Hr Tsl Vishay 21P9305
RCWPM-2512 330K 2% K M55342K09B330HR TSL

RCWPM-2512 330K 2% K M55342K09B330HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9305
Product Name Rcwpm-2512 330K 2% K M55342K09B330Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers