RES 31.6ohm 1W 1% 2512
31.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K09B31D6RWSV | 764-M55342K09B31D6RWSV-ND |
| Product Name | RES 31.6 OHM 1W 1% 2512 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 |
| Resistance Range | 31.6 ohms | 31.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |