Vishay Precision Group Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B31D6RWB

Description
Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B31D6RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B31D6RWB
Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B31D6RWB
Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,31.6Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,31.6Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5450
Resistor,thick Film,31.6Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5450
Resistor,Thick Film,31.6Ohms,200WV, 1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,31.6Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B31D6RWB 59C5450
Product Name Res Thick Film 2512 31.6 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,31.6Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details