Vishay Precision Group Rcwpm-2512 31.6 1% K M55342K09B31D6R Rsl Vishay M55342K09B31D6RUL

Description
RCWPM-2512 31.6 1% K M55342K09B31D6R RSL
Description
RCWPM-2512 31.6 1% K M55342K09B31D6R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 31.6 1% K M55342K09B31D6R Rsl Vishay - 21P9240 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 31.6 1% K M55342K09B31D6R Rsl Vishay
21P9240
Rcwpm-2512 31.6 1% K M55342K09B31D6R Rsl Vishay 21P9240
RCWPM-2512 31.6 1% K M55342K09B31D6R RSL

RCWPM-2512 31.6 1% K M55342K09B31D6R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9240
Product Name Rcwpm-2512 31.6 1% K M55342K09B31D6R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details