Vishay Intertechnology, Inc. Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B316DRTP

Description
Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B316DRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B316DRTP
Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B316DRTP
Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B316DRTP
Product Name Res Thick Film 2512 316 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details