Vishay Intertechnology, Inc. Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B30E1RWB

Description
Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B30E1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B30E1RWB
Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B30E1RWB
Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B30E1RWB
Product Name Res Thin Film 2512 30.1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details