Vishay Intertechnology, Inc. RES 30.9 OHM 1W 1% 2512 M55342K09B30D9RWSV

Description
RES 30.9ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 30.9ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1W 1% 2512 - M55342K09B30D9RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1W 1% 2512
M55342K09B30D9RWSV
RES 30.9 OHM 1W 1% 2512 M55342K09B30D9RWSV
RES 30.9ohm 1W 1% 2512

RES 30.9ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B30D9RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B30D9RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B30D9RWSV-ND
30.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

30.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B30D9RWSV 764-M55342K09B30D9RWSV-ND
Product Name RES 30.9 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details