Vishay Intertechnology, Inc. RES 30.1 OHM 1W 1% 2512 M55342K09B30D1RT5V

Description
RES 30.1ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 30.1ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1W 1% 2512 - M55342K09B30D1RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% 2512
M55342K09B30D1RT5V
RES 30.1 OHM 1W 1% 2512 M55342K09B30D1RT5V
RES 30.1ohm 1W 1% 2512

RES 30.1ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B30D1RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B30D1RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K09B30D1RT5VTR-ND
30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B30D1RT5V 764-M55342K09B30D1RT5VTR-ND
Product Name RES 30.1 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details