Vishay Intertechnology, Inc. Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B301ERS3

Description
Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B301ERS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B301ERS3
Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B301ERS3
Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B301ERS3
Product Name Res Thick Film 2512 301K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details