Vishay Precision Group Rcwpm-2512 301 1% K M55342K09B301Ds Tsl Vishay M55342K09B301DSWL

Description
RCWPM-2512 301 1% K M55342K09B301DS TSL
Description
RCWPM-2512 301 1% K M55342K09B301DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 301 1% K M55342K09B301Ds Tsl Vishay - 21P9227 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 301 1% K M55342K09B301Ds Tsl Vishay
21P9227
Rcwpm-2512 301 1% K M55342K09B301Ds Tsl Vishay 21P9227
RCWPM-2512 301 1% K M55342K09B301DS TSL

RCWPM-2512 301 1% K M55342K09B301DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9227
Product Name Rcwpm-2512 301 1% K M55342K09B301Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers