Vishay Precision Group Rcwpm-2512 2.55K 1% K M55342K09B2E55R Ts Vishay M55342K09B2E55RWL

Description
RCWPM-2512 2.55K 1% K M55342K09B2E55R TS
Description
RCWPM-2512 2.55K 1% K M55342K09B2E55R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 2.55K 1% K M55342K09B2E55R Ts Vishay - 21P8637 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 2.55K 1% K M55342K09B2E55R Ts Vishay
21P8637
Rcwpm-2512 2.55K 1% K M55342K09B2E55R Ts Vishay 21P8637
RCWPM-2512 2.55K 1% K M55342K09B2E55R TS

RCWPM-2512 2.55K 1% K M55342K09B2E55R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8637
Product Name Rcwpm-2512 2.55K 1% K M55342K09B2E55R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details