Vishay Precision Group Rcwpm-2512 2.15K 1% K M55342K09B2E15M Ts Vishay M55342K09B2E15MWL

Description
RCWPM-2512 2.15K 1% K M55342K09B2E15M TS
Description
RCWPM-2512 2.15K 1% K M55342K09B2E15M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 2.15K 1% K M55342K09B2E15M Ts Vishay - 21P8603 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 2.15K 1% K M55342K09B2E15M Ts Vishay
21P8603
Rcwpm-2512 2.15K 1% K M55342K09B2E15M Ts Vishay 21P8603
RCWPM-2512 2.15K 1% K M55342K09B2E15M TS

RCWPM-2512 2.15K 1% K M55342K09B2E15M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8603
Product Name Rcwpm-2512 2.15K 1% K M55342K09B2E15M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details