Vishay Intertechnology, Inc. Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B2E05PS2

Description
Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R - M55342K09B2E05PS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
M55342K09B2E05PS2
Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B2E05PS2
Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B2E05PS2
Product Name Res Thick Film 2512 2.05K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers