Vishay Intertechnology, Inc. RES 2.05K OHM 1W 0.1% 2512 M55342K09B2B05RWS

Description
RES 2.05Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 2.05Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1W 0.1% 2512 - M55342K09B2B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1W 0.1% 2512
M55342K09B2B05RWS
RES 2.05K OHM 1W 0.1% 2512 M55342K09B2B05RWS
RES 2.05Kohm 1W 0.1% 2512

RES 2.05Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B2B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B2B05RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B2B05RWS-ND
2.05 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

2.05 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B2B05RWS 764-M55342K09B2B05RWS-ND
Product Name RES 2.05K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers